Analog Devices AD7572AN-10 Overview
The AD7572AN-10 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is a part of the AD7572 series, which is known for its exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.
Key Features
- Precision: The AD7572AN-10 offers a resolution of 12 bits, which allows for detailed and accurate conversion of analog inputs into their digital counterparts.
- High-Speed Conversion: With a conversion time of just 10 microseconds, this ADC is suitable for high-speed applications where timely data processing is critical.
- Low Power Consumption: Designed with power efficiency in mind, the AD7572AN-10 is optimal for battery-powered or energy-sensitive systems.
- Versatility: The ADC operates on a single +5V supply, making it compatible with a variety of digital systems and microcontrollers.
- Integrated Features: It includes an on-chip track-and-hold function, which simplifies the design of external circuitry and enhances the overall performance of the ADC.
Applications
The AD7572AN-10 is suitable for multiple applications that demand high accuracy and speed, such as:
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Instrumentation
- Image and signal processing
Technical Specifications
| Parameter |
Value |
| Resolution |
12 Bits |
| Conversion Time |
10 µs |
| Supply Voltage |
+5V |
| Interface |
Digital, Parallel |
| Package |
24-PDIP (0.300", 7.62mm) |
Overall, the AD7572AN-10 from Analog Devices Inc. is a robust and reliable ADC choice for designers who need precise and rapid conversion of analog signals in their digital systems.