EN
  • EN
  • DE

AD7574KNZ

Part No AD7574KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS uP-Compatible 8-bit ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1137470-AD7574KNZ
Manufacturer Homepage www.analog.com
Family Name AD7574
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7574KNZ CAD Model

Description

The AD7574KNZ is a high-performance, low-power 8-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is designed with state-of-the-art technology to ensure reliable and accurate digital representation of analog signals in a variety of applications.

Key Features:

  • Resolution: 8-Bit, providing a fine level of detail in the analog to digital conversion process.
  • Sampling Rate: Offers a high-speed conversion rate that is suitable for a wide range of applications, including data acquisition systems and control systems.
  • Single +5V Supply: Operates on a single 5V power supply, minimizing power requirements and simplifying power supply design.
  • Low Power Consumption: Features low power operation, which is ideal for portable and battery-powered applications where energy efficiency is crucial.
  • Input Voltage Range: 0V to Vref, allowing for a flexible range of input signals to be accurately digitized.
  • Package: Housed in a compact DIP (Dual In-line Package) for easy integration into a variety of circuit designs.
  • Interface: Simple parallel interface for straightforward connectivity with microprocessors and digital systems.

Applications:

The AD7574KNZ is versatile and can be utilized in numerous applications, including:

  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Process control
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The AD7574KNZ is built with this commitment in mind, ensuring reliable performance in critical systems. The product undergoes rigorous testing to meet stringent industry standards for quality and reliability.

Conclusion:

The AD7574KNZ from Analog Devices Inc. represents a blend of precision, efficiency, and versatility, making it an excellent choice for designers seeking a reliable 8-bit ADC solution. Its low power consumption, high-speed operation, and ease of interfacing make it an ideal component for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess