EN
  • EN
  • DE

AD7590DIBQ

Part No AD7590DIBQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS ANALOG SWITCHES WITH DATA LATCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137490-AD7590DIBQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7590DIBQ CAD Model

Description

AD7590DIBQ: Precision Analog Multiplexer from Analog Devices Inc.

The AD7590DIBQ is a high-performance analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in a variety of applications. This device features a 4-channel, double-pole, double-throw (4DPDT) configuration, making it an excellent choice for routing multiple signal types within your electronic system.

Key Features

  • Wide Operating Voltage Range: The AD7590DIBQ operates over a broad voltage range, accommodating various system requirements.
  • Low On-Resistance: The low on-resistance of this multiplexer ensures minimal signal attenuation, providing high-fidelity signal routing.
  • Low Charge Injection: With its low charge injection, the AD7590DIBQ preserves signal integrity by reducing transient disturbances during switching.
  • Break-Before-Make Switching: The device's break-before-make switching mechanism prevents signal overlap and ensures clean, glitch-free channel transitions.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in to safeguard the device against damage from static electricity.

Applications

The AD7590DIBQ is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Audio and Video Switching
  • Process Control

Performance and Quality

Analog Devices Inc. is known for its dedication to quality and performance, and the AD7590DIBQ is no exception. This multiplexer is designed to meet the stringent requirements of professional-grade electronics, ensuring consistent and reliable operation. Whether you're dealing with precision instrumentation or robust industrial environments, the AD7590DIBQ delivers the performance you need.

Conclusion

With its combination of features, the AD7590DIBQ from Analog Devices Inc. stands out as a superior choice for designers looking to implement a robust and precise analog multiplexing solution. Its low on-resistance, low charge injection, and break-before-make switching provide the high-quality signal routing necessary for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess