EN
  • EN
  • DE

AD7608BSTZ-RL

Part No AD7608BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 18BIT 200K 64LQFP / 8-Channel DAS with 18-Bit, Bipolar, Simultaneous Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 18 b
Sampling Rate (Per Second) 200k
Data Interface SPI, DSP
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.3V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series AD7608
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811691-AD7608BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7608BSTZ-RL CAD Model

Description

Product Overview: AD7608BSTZ-RL by Analog Devices Inc.

The AD7608BSTZ-RL is a high-performance, 8-channel data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. This robust integrated circuit is designed to cater to a wide array of applications that require precise and simultaneous sampling of multiple analog signals. Its versatility makes it an ideal choice for industrial data acquisition systems, medical instrumentation, and multiphase motor control.

The device features eight true bipolar analog input channels, each capable of handling input ranges of ±10 V and ±5 V. The AD7608BSTZ-RL incorporates a 16-bit charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC), providing high-resolution measurements with a sampling rate of up to 200 kSPS (kilo-samples per second). This ensures that even rapidly changing signals are captured with high fidelity.

One of the key attributes of the AD7608BSTZ-RL is its on-board oversampling and digital filtering, which reduces noise and improves the signal-to-noise ratio (SNR), leading to cleaner and more accurate data. The device also features an internal reference with a drift of only 2 ppm/°C, ensuring stable performance over a wide temperature range.

The AD7608BSTZ-RL comes in a compact 64-lead LQFP (Low-profile Quad Flat Package) that is surface-mountable, making it suitable for space-constrained applications. Its serial interface is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into existing systems.

Additional features include a channel sequencer, programmable gain amplifiers for each channel, and a data output that supports both parallel and serial interface modes. The device also offers an auto-standby mode, significantly reducing power consumption when not in active conversion.

Overall, the AD7608BSTZ-RL from Analog Devices Inc. stands out as a reliable and high-quality solution for multi-channel data acquisition needs. Its combination of precision, speed, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9311 $50.9311
3+ $41.7897 $125.3691
4+ $40.4837 $161.9348
6+ $39.1778 $235.0668
7+ $37.8719 $265.1033
9+ $33.9541 $305.5869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,418 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess