Product Overview: AD7634BSTZ
The AD7634BSTZ is a high-performance, 18-bit, 250 kSPS analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous demands of precision data acquisition systems. This ADC offers an exceptional combination of high resolution, fast sampling rate, and low noise, making it an ideal choice for applications that require accurate and rapid signal conversion.
Key Features
- Resolution: 18-bit resolution provides high precision for demanding applications.
- Sampling Rate: With a 250 kSPS (kilo-samples per second) sampling rate, the AD7634BSTZ is capable of converting analog signals with high fidelity in real-time.
- Input Range: The device offers a true differential input range of ±10 V, accommodating a wide variety of signal amplitudes.
- Interface: The ADC features a parallel interface for straightforward integration with microcontrollers and digital signal processors.
- Reference: An internal 2.5 V reference voltage ensures consistent and accurate conversion results.
- Power Supply: The AD7634BSTZ operates on a single 5 V power supply, simplifying power management within the system.
- Package: Housed in a 48-lead LQFP (Low-profile Quad Flat Package), the device is compact and suitable for space-constrained applications.
Applications
The AD7634BSTZ is versatile and can be used in a variety of high-precision applications, including:
- Medical imaging systems
- Test and measurement equipment
- Industrial control systems
- Data acquisition systems
- Scientific instrumentation
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7634BSTZ is no exception. It is built to meet stringent industry standards, ensuring performance and stability in the most critical applications. For designers and engineers looking for a reliable ADC with high resolution and fast sampling capabilities, the AD7634BSTZ from Analog Devices Inc. is an excellent choice.