The AD7643BSTZ is a high-performance, 18-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, data acquisition systems, and industrial automation.
Key Features
- Resolution: 18-bit SAR ADC with no missing codes.
- Sampling Rate: Up to 2 MSPS, enabling high-speed data acquisition.
- Input Voltage Range: ±10 V differential input range, suitable for various signal types.
- Interface: Serial interface with SPI-compatible serial data output for easy integration into digital systems.
- Reference: On-chip reference and buffer, providing a complete ADC solution and simplifying system design.
- Power Consumption: Low power operation with a typical supply current of only 15 mA, ideal for power-sensitive applications.
- Package: Housed in a 48-lead LQFP package that ensures compact and robust design integration.
Performance Advantages
The AD7643BSTZ boasts a true 18-bit resolution with no missing codes, ensuring high-fidelity data conversion. Its fast sampling rate allows for real-time signal processing, which is critical in applications where timing is crucial. The ADC's wide input voltage range provides flexibility in interfacing with different sensor types and signal conditioning circuits.
Applications
With its precision performance and high-speed capabilities, the AD7643BSTZ is well-suited for a variety of applications, including:
- Medical Imaging Systems
- High-precision Data Acquisition
- Instrumentation and Control Systems
- Industrial Process Control
- Seismic Data Acquisition
Conclusion
The AD7643BSTZ from Analog Devices Inc. represents a state-of-the-art solution for applications requiring high-precision analog-to-digital conversion. Its combination of speed, accuracy, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the performance and efficiency of their systems.