EN
  • EN
  • DE

AD7654ACPZ

Part No AD7654ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LFCSP / 16-Bit, 500 kSPS PulSAR Dual, 2-Channel, Simultaneous Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, Parallel, DSP
Configuration MUX-S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Part Number Series AD7654
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810990-AD7654ACPZ
Ultra Librarian 3D Model Ultra Librarian AD7654ACPZ CAD Model

Description

The AD7654ACPZ is a top-of-the-line analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD7654 series, known for its precision and versatility in various applications.

Key Features:

  • Dual 16-Bit Resolution: The AD7654ACPZ boasts a 16-bit resolution on each of its two channels, ensuring highly accurate digital representation of analog signals.
  • Simultaneous Sampling: With its two ADCs, it can simultaneously sample inputs, making it ideal for applications where phase information between signals is critical.
  • High Throughput: It offers a fast throughput rate, capable of delivering up to 250 kSPS (kilo-samples per second), which is suitable for high-speed data acquisition systems.
  • Wide Input Bandwidth: The device features a wide analog input bandwidth that supports a variety of signal frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7654ACPZ operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Flexible Power Supply: It supports a dual power supply operation (±5 V for the analog supply and +5 V for the digital supply), providing design flexibility.
  • Interface Options: The ADC includes a parallel interface which is both flexible and easy to use, facilitating communication with a wide range of microprocessors and DSPs.

Applications:

The AD7654ACPZ is suited for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical instruments
  • Instrumentation and control
  • Imaging systems

Product Specifications:

Parameter Value
Resolution 16-bit
Number of Channels 2
Throughput Rate 250 kSPS
Input Bandwidth Wide
Power Supply ±5 V (Analog), +5 V (Digital)
Interface Parallel

With its robust feature set and high performance, the AD7654ACPZ from Analog Devices Inc. is an excellent choice for demanding applications that require precise and rapid conversion of analog signals to digital data.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess