EN
  • EN
  • DE

UCC383TDKTTT-5

Part No UCC383TDKTTT-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 3A DDPAK/TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package DDPAK/TO-263-3
Family Name UCC383
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-16029-5, 296-16029-6, -UCC383TDKTTT-5-NDR, 296-16029-1, 296-16029-1-NDR, 296-16029-2, UCC383TDKTTT-5G3, 296-16029-6-NDR, UCC383TDKTTT-5G3-ND, -296-16029-1-ND, 296-16029-5-ND, -UCC383TDKTTT-5G3, UCC383TDKTTT5, -296-16029-5-ND, 296-16029-2-NDR, -296-16029-5, -UCC383TDKTTT-5G3-NDR, -296-16029-1, -296-16029-1-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901761-UCC383TDKTTT-5
Ultra Librarian 3D Model Ultra Librarian UCC383TDKTTT-5 CAD Model

Description

Introducing the UCC383TDKTTT-5 Voltage Regulator from Texas Instruments

The UCC383TDKTTT-5 is a high-quality voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered to provide a stable and reliable voltage to electronic devices, ensuring optimal performance and longevity.

Key Features

  • Output Voltage: The UCC383TDKTTT-5 provides a fixed output voltage of 5V, which is ideal for a wide range of applications that require a stable 5V supply.
  • Dropout Voltage: This regulator boasts a low dropout voltage, meaning it can maintain a consistent output even when the input voltage is very close to the output voltage, enhancing efficiency and performance.
  • Output Current: Capable of delivering up to 3A of output current, the UCC383TDKTTT-5 can power a variety of components without faltering.
  • Package: It comes in a compact surface-mount package, which is suitable for space-constrained applications and is easy to integrate into various circuit designs.
  • Protection Features: The device includes several protection features such as thermal shutdown, current limit, and power good output, safeguarding your electronic systems from potential damage due to abnormal operating conditions.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments that experience extreme temperatures.

Applications

The UCC383TDKTTT-5 is versatile in its applications and is commonly used in:

  • Telecommunications equipment
  • Portable devices
  • Microprocessor power supplies
  • Computer peripherals
  • Networking systems

Why Choose the UCC383TDKTTT-5?

With its robust feature set and reliable performance, the UCC383TDKTTT-5 from Texas Instruments stands out as a premier choice for engineers and designers looking for a voltage regulator that can deliver consistent power. Its thermal protection and efficiency make it an excellent choice for sophisticated electronic products that demand high-quality power management.

Whether you're developing a new device or looking to upgrade an existing system, the UCC383TDKTTT-5 offers the precision, efficiency, and reliability that Texas Instruments is known for. Incorporate this voltage regulator into your design to ensure a stable power supply and enhance the overall performance of your electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8206 $52.9236
14+ $7.2375 $101.3250
22+ $7.0113 $154.2486
30+ $6.7851 $203.5530
39+ $6.5590 $255.8010
52+ $5.8804 $305.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess