EN
  • EN
  • DE

OP727ARUZ

Part No OP727ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±15V/30V 8-Pin TSSOP Tube / IC OPAMP GP 700KHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 5nA
Voltage - Input Offset 30μV
Operating Supply Current 320μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 30 V, ±1.35 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1084514-OP727ARUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OP727
Introduction Date January 03, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP727ARUZ CAD Model

Description

Product Overview: OP727ARUZ by Analog Devices Inc.

The OP727ARUZ is a high-precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is well-suited for applications requiring low noise, high accuracy, and low power consumption. The OP727ARUZ stands out for its excellent performance in terms of stability and linearity, making it an ideal choice for instrumentation, filters, and precision amplification circuits.

Key Features

  • Precision Performance: The OP727ARUZ offers ultra-low offset voltage and drift over temperature, which ensures accurate and stable operation in critical applications.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the impact of undesired signals, thus enhancing the signal integrity in sensitive electronic systems.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: The device can operate across a wide range of power supplies, accommodating various design requirements without compromising performance.
  • Rail-to-Rail Output: The OP727ARUZ features rail-to-rail output capabilities, which allow for a larger output signal range, maximizing the dynamic range of the amplifier.

Applications

  • Instrumentation Amplifiers
  • Precision Data Systems
  • Active Filters
  • Medical Equipment
  • Test and Measurement Devices

Physical Characteristics

The OP727ARUZ is packaged in a compact TSSOP-8 (Thin Shrink Small Outline Package), which allows for space-saving on PCBs (Printed Circuit Boards) and is suitable for high-density mounting. Its small footprint and low profile make it an excellent choice for sleek and compact electronic designs.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the OP727ARUZ is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from industrial and commercial-grade components.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5772 $51.4632
15+ $7.0378 $105.5670
23+ $6.8178 $156.8094
31+ $6.5979 $204.5349
40+ $6.3780 $255.1200
53+ $5.7182 $303.0646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess