EN
  • EN
  • DE

AD7658YSTZ-1-RL

Part No AD7658YSTZ-1-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 6CH 250KSPS 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Reel package
Resolution 12
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 6
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling, True Bipolar
Operating Temperature Range -40°C ~ 125°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 767377-AD7658YSTZ-1-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7658YSTZ-1-RL CAD Model

Description

Analog Devices Inc. AD7658YSTZ-1-RL - Precision Data Converter

The AD7658YSTZ-1-RL is a high-performance, multi-channel analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Analog Devices Inc. Designed to cater to a wide array of applications, this ADC is particularly well-suited for industrial data acquisition systems, medical instruments, and any other precision measurement devices where accuracy and reliability are paramount.

At the heart of the AD7658YSTZ-1-RL lies a 16-bit SAR ADC architecture that provides excellent data conversion accuracy while maintaining a high sampling rate. The product features three fully differential input channels, each with its own dedicated ADC, enabling simultaneous sampling and conversion of multiple signals. This makes it an ideal choice for systems that require multi-channel data acquisition without compromising on the speed or quality of data.

The device operates within a supply voltage range of 5V, ensuring compatibility with a variety of power systems. Moreover, it incorporates a flexible interface that supports both serial and parallel data output modes, facilitating easy integration into a broad spectrum of digital systems.

Another standout feature of the AD7658YSTZ-1-RL is its temperature range, which spans from -40°C to +85°C, guaranteeing stable performance even in harsh environmental conditions. The product is available in a compact LQFP-64 package, which is optimized for space-constrained applications while still providing robust physical connections for reliability.

With its built-in features such as automatic channel sequencing, on-chip reference, and power-down mode, the AD7658YSTZ-1-RL is not only a versatile ADC solution but also one that promotes power efficiency and ease of use. Its ability to deliver high-precision data conversion with low noise characteristics makes it a top choice for engineers and designers seeking to develop high-end measurement and control systems.

The AD7658YSTZ-1-RL is offered in a tape and reel format, denoted by the 'RL' suffix, which is ideal for automated manufacturing processes, ensuring that production can be streamlined and cost-effective.

For detailed specifications, application support, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5233 $52.6165
12+ $8.6345 $103.6140
18+ $8.3647 $150.5646
25+ $8.0949 $202.3725
32+ $7.8251 $250.4032
43+ $7.0156 $301.6708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess