EN
  • EN
  • DE

AD7675AST

Part No AD7675AST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DIFF INP 48-LQFP / 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Bag
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD7675
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554849-AD7675AST
Ultra Librarian 3D Model Ultra Librarian AD7675AST CAD Model

Description

AD7675AST Product Overview

The AD7675AST is a high-performance, 16-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., renowned for its precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an excellent choice for a wide range of applications, including medical imaging, instrumentation, and industrial control systems.

Key Features

  • Resolution: The AD7675AST provides a 16-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: It offers a fast sampling rate, capable of converting analog signals at a speed that supports demanding applications requiring quick data acquisition.
  • Input Voltage Range: This ADC features a flexible input voltage range, accommodating various signal amplitudes for versatile use across different systems.
  • Interface: The device includes a user-friendly digital interface, which simplifies the integration with microprocessors and digital signal processors.
  • Low Power Consumption: Designed for efficiency, the AD7675AST operates with low power consumption, making it suitable for power-sensitive applications.
  • Package: It comes in a robust package that ensures reliable operation even in harsh environmental conditions, contributing to the longevity and durability of the product.

Performance Advantages

The AD7675AST stands out for its exceptional linearity and noise performance. Its advanced design minimizes distortion and maximizes signal integrity, translating into accurate and reliable data conversion. The high-resolution output of the AD7675AST makes it an ideal choice for applications that demand precise measurement and control.

Applications

With its combination of speed, precision, and low power consumption, the AD7675AST is suited for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • High-Resolution Imaging

Overall, the AD7675AST from Analog Devices Inc. represents a blend of performance and reliability, offering a top-tier ADC solution for professionals seeking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9952 $60.9952
3+ $50.0475 $150.1425
4+ $48.4834 $193.9336
5+ $46.9195 $234.5975
7+ $45.3555 $317.4885
9+ $40.6635 $365.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess