EN
  • EN
  • DE

AD7701ARSZ

Part No AD7701ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT LC2MOS MONO 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 008181-AD7701ARSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7701ARSZ CAD Model

Description

Product Overview: AD7701ARSZ from Analog Devices Inc.

The AD7701ARSZ is a high-performance, 16-bit sigma-delta Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer exceptional accuracy and resolution for a wide range of industrial and instrumentation applications.

Key Features

  • Resolution: The AD7701ARSZ boasts a 16-bit resolution, making it suitable for applications that require high precision measurements.
  • Sigma-Delta Modulation: Utilizes sigma-delta modulation technique, which provides increased noise immunity and excellent linearity.
  • Data Rate: Offers a flexible data output rate that can be selected by the user, enabling customization for specific application needs.
  • Interface: Features a serial interface for easy connection to microprocessors and digital systems.
  • Reference Voltage: Includes an on-chip reference voltage, simplifying the design process by reducing external component requirements.
  • Power Supply: Operates on a single 5V power supply, making it compatible with standard digital systems.
  • Packaging: Available in a compact, surface-mount package (RSZ suffix), which is ideal for space-constrained applications.

Applications

The AD7701ARSZ is versatile in its applications, suitable for use in:

  • Process Control Systems
  • Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Automation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7701ARSZ is built to meet the highest standards, ensuring stable and reliable performance in even the most demanding environments. With its robust design and tested durability, this ADC is a reliable choice for critical applications where accuracy is paramount.

Ordering Information

To order the AD7701ARSZ or to find more information about pricing and availability, please visit Analog Devices Inc.'s official website or contact an authorized distributor. Ensure the part number AD7701ARSZ is referenced to receive the exact product detailed in this description.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0000 $112.0000
3+ $54.2500 $162.7500
4+ $52.5000 $210.0000
5+ $50.7500 $253.7500
7+ $45.5000 $318.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess