EN
  • EN
  • DE

AD7705BRU

Part No AD7705BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 V/5 V, 1 mW 2-/3-Channel 16-Bit, Sigma-Delta ADCs | IC ADC 16BIT SIGMA-DELTA 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 500
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7705
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137574-AD7705BRU
Manufacturer Homepage www.analog.com
Family Name AD7705
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7705BRU CAD Model

Description

AD7705BRU by Analog Devices Inc.

The AD7705BRU is a high-precision, low-power, 16-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) produced by Analog Devices Inc. This device is specifically designed to convert analog signals to digital form with high accuracy and resolution. It is an ideal choice for a wide range of applications, such as industrial control systems, medical instrumentation, and battery-powered devices, where power efficiency and precision are crucial.

Encased in a TSSOP-16 package, the AD7705BRU offers dual channels, allowing it to handle multiple signal inputs. This feature is particularly beneficial for systems that require simultaneous measurement of different sensors. The ADC operates on a single 3 V or 5 V power supply, making it versatile for integration into various circuit designs. Its low power consumption is especially advantageous for portable and remote sensing applications.

The AD7705BRU boasts a programmable gain amplifier (PGA), which can be configured to adjust the input range for each channel, thus ensuring optimal performance for different input signal amplitudes. This flexibility allows users to tailor the ADC to their specific needs without external signal conditioning circuits, simplifying the overall design and reducing system cost.

With its on-chip calibration and buffering, the AD7705BRU simplifies the design process by minimizing the need for external components. The device also features a digital filter that reduces noise and improves signal quality, ensuring reliable and accurate readings. Its SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems, enabling seamless integration into existing designs.

Key features of the AD7705BRU include:

  • 16-bit resolution with no missing codes
  • Programmable data output rates for flexibility in various applications
  • Self-calibration on power-up and system calibration capability
  • Low noise performance for high signal integrity
  • Wide operating temperature range, suitable for industrial environments

In conclusion, the AD7705BRU from Analog Devices Inc. represents a robust, high-precision ADC solution that offers designers the performance and flexibility needed to meet the demands of a diverse range of precision measurement applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7571 $51.8139
19+ $5.3857 $102.3283
29+ $5.2000 $150.8000
42+ $4.8286 $202.8012
54+ $4.6429 $250.7166
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess