EN
  • EN
  • DE

AD7710AR-REEL7

Part No AD7710AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT DIFF INP 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 24
Sampling Rate 1k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5 V to 10 V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 128235-AD7710AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7710AR-REEL7 CAD Model

Description

Product Overview: AD7710AR-REEL7

The AD7710AR-REEL7 is a high performance, signal conditioning analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision analog technology. This product is designed to offer exceptional accuracy and resolution, making it an ideal choice for a wide range of demanding applications such as industrial control systems, medical instrumentation, and precision sensing equipment.

Key Features

  • Precision Conversion: The AD7710AR-REEL7 provides 24-bit data output, ensuring high-resolution measurements for your critical applications.
  • Programmable Gain Amplifier: With an onboard programmable gain amplifier (PGA), this ADC allows for signal amplification, which is essential for low-level signal processing.
  • Digital Filtering: It features digital filtering capabilities that help reduce noise and improve signal quality, resulting in more accurate data acquisition.
  • Flexible Input Range: The device supports a flexible input range, accommodating a variety of signal types and amplitudes.
  • Low Power Consumption: Designed for efficiency, the AD7710AR-REEL7 operates with low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the AD7710AR-REEL7 allows it to be used across various industries and applications, including:

  • Process Control and Automation
  • Medical Instrumentation
  • Weigh Scales
  • Pressure and Temperature Measurement Systems
  • Data Acquisition Systems

Reliability and Packaging

The AD7710AR-REEL7 comes in a robust surface-mount package, ensuring reliable operation even in harsh environments. The REEL7 suffix indicates that this component is provided in a tape and reel packaging, which is optimal for automated manufacturing processes, facilitating efficient handling and placement during PCB assembly.

Conclusion

With its exceptional precision, programmability, and low power consumption, the AD7710AR-REEL7 from Analog Devices Inc. stands out as a superior choice for professionals seeking a reliable ADC solution. Whether it's for industrial automation, medical equipment, or any precision data acquisition system, this ADC offers the performance and versatility required to meet the most stringent application demands.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8529 $75.7058
4+ $31.0588 $124.2352
5+ $30.0883 $150.4415
7+ $29.1177 $203.8239
9+ $28.1471 $253.3239
12+ $25.2353 $302.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess