EN
  • EN
  • DE

AD7711ARZ-REEL7

Part No AD7711ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT RTD I SOURCE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 24
Sampling Rate 1k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 5 V ~ 10 V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767397-AD7711ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7711
Introduction Date October 23, 1995
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7711ARZ-REEL7 CAD Model

Description

Product Overview: AD7711ARZ-REEL7

The AD7711ARZ-REEL7 is a highly integrated, high-performance analog front-end solution from Analog Devices Inc. This precision analog-to-digital converter (ADC) is designed for low-frequency measurement applications that require exceptional noise performance and high resolution. It is particularly well-suited for process control, smart transducers, industrial weighing, and other instrumentation applications.

Key Features

  • High Resolution: The device offers 24-bit resolution, ensuring accurate and precise data conversion for sensitive measurements.
  • Low Power Consumption: It is optimized for power-sensitive applications, allowing for efficient operation without sacrificing performance.
  • Programmable Gain Amplifier (PGA): The on-chip PGA provides selectable gain settings, enabling it to accommodate a wide range of input signals.
  • Flexible Input Channels: The AD7711ARZ-REEL7 can handle both single-ended and differential inputs, offering versatility in signal interfacing.
  • On-Chip Calibration: It includes self-calibration features, reducing the need for external calibration and simplifying system design.
  • Digital Filter: The device integrates a digital filter which reduces the influence of noise, enhancing the signal quality.

Applications

The AD7711ARZ-REEL7 is ideal for a variety of applications that demand high-accuracy data acquisition. These include:

  • Industrial Process Control Systems
  • Portable Instrumentation
  • Pressure Transducers
  • Weigh Scales
  • Battery-Powered Systems
  • Smart Transducers

Technical Specifications

Packaged in a compact surface-mount form factor (SOIC), the AD7711ARZ-REEL7 is available in tape and reel, facilitating automated assembly processes. It operates over a wide temperature range and is designed to interface directly with a microprocessor, featuring a serial interface for communication.

Ordering Information

The AD7711ARZ-REEL7 is supplied in a reel format for ease of manufacturing and inventory management, making it a convenient choice for high-volume production. For detailed specifications, pricing, and ordering information, please refer to the Analog Devices Inc. official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.3433 $55.3433
3+ $45.4099 $136.2297
4+ $43.9909 $175.9636
5+ $42.5718 $212.8590
7+ $41.1528 $288.0696
9+ $36.8956 $332.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess