EN
  • EN
  • DE

AD7716BPZ

Part No AD7716BPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 22BIT SIGMA-DELTA 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 22
Sampling Rate 2.2k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 4
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 767399-AD7716BPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7716
Introduction Date February 16, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7716BPZ CAD Model

Description

Product Overview: AD7716BPZ by Analog Devices Inc.

The AD7716BPZ is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the field of precision integrated circuits. This component is part of a family of devices designed to provide accurate data conversion for sensor signals and low-level signal processing.

Key Features:

  • High Precision: With its 24-bit resolution, the AD7716BPZ offers exceptional accuracy, making it suitable for applications requiring precise measurement such as industrial control systems, instrumentation, and medical devices.
  • Multiple Input Channels: This ADC features multiple analog input channels that support various configurations, including differential inputs, which enhances its flexibility in handling different signal types.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for signal conditioning, enabling the AD7716BPZ to amplify low-level signals before conversion, thus improving the dynamic range and sensitivity of the system.
  • On-Chip Calibration: The device includes self-calibration capabilities, which help to minimize offset and gain errors, ensuring consistent performance and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7716BPZ is ideal for battery-operated and portable devices, as it helps to extend battery life without compromising performance.
  • Interface Options: It offers a serial interface for communication with microprocessors or DSPs, allowing for easy integration into digital systems.

Applications:

The AD7716BPZ is versatile and can be used in a wide range of applications, including:

  • Process Control and Industrial Automation
  • Weight and Pressure Measurement Systems
  • Medical Monitoring Equipment
  • Scientific Instrumentation
  • Energy Management Systems

As an offering from Analog Devices Inc., the AD7716BPZ reflects the company's commitment to providing high-quality components that push the boundaries of performance and reliability. Its robust design and advanced features make it a go-to choice for engineers and designers looking to create sophisticated systems with accurate data acquisition needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.2933 $117.2933
2+ $113.3835 $226.7670
3+ $101.6542 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess