EN
  • EN
  • DE

AD7730BRUZ

Part No AD7730BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ADC TRANSDUCER BRIDGE 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Channels 1
Power (Watts) 125mW
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 24-TSSOP
Win Source Part Number 008199-AD7730BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7730
Introduction Date May 08, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7730BRUZ CAD Model

Description

Analog Devices AD7730BRUZ High Precision ADC

The AD7730BRUZ is a top-of-the-line 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed with precision and accuracy in mind. This high-performance sigma-delta ADC is tailored for low-frequency measurement applications such as weigh scales, pressure measurement, and precision data acquisition systems.

Featuring a complete analog front end for bridge sensors, the AD7730BRUZ offers a wide input range and is designed to directly interface with a variety of sensor types. Its programmable gain amplifier allows for a broad range of sensor sensitivities, ensuring that users can maximize the resolution of their measurements.

The device is encapsulated in a TSSOP-28 package, providing a compact footprint suitable for space-constrained applications. With its integrated programmable filters, the AD7730BRUZ can be fine-tuned to balance the trade-off between data rate and resolution, allowing users to optimize the device for their specific needs.

Key features of the AD7730BRUZ include:

  • 24-bit resolution: High-resolution ADC ensures precise data conversion, capturing the smallest signal variations for accurate readings.
  • Programmable gain and filters: Flexibility to adapt to different sensor types and data rates, optimizing performance for the task at hand.
  • Low noise performance: Minimizes signal distortion and allows for the clean and reliable acquisition of measurement data.
  • Single or dual-channel operation: Provides versatility in handling multiple sensors or measurement points.
  • On-chip calibration: Simplifies system design by reducing the need for external calibration components and procedures.
  • Wide power supply range: Operates on a 5 V power supply, accommodating a variety of system architectures.

The AD7730BRUZ is ideal for applications that demand high precision and minimal drift over time and temperature. Its robust design and integrated features make it a go-to ADC for engineers looking to achieve the highest levels of accuracy in their measurement systems.

Whether it's for industrial control systems, medical instrumentation, or scientific research, the AD7730BRUZ from Analog Devices Inc. represents a reliable and precise solution that engineers can trust for their critical data acquisition needs.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess