EN
  • EN
  • DE

AD7746ARUZ-REEL7

Part No AD7746ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT CONV 24BIT 16TSSOP / Capacitance-to-Digital Converter 24 b Serial 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Capacitance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) -
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354732-AD7746ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7746ARUZ-REEL7 CAD Model

Description

AD7746ARUZ-REEL7 - Capacitance-to-Digital Converter

The AD7746ARUZ-REEL7 is a high-performance, 24-bit capacitance-to-digital converter (CDC) from Analog Devices Inc., designed to provide precise measurement of capacitive sensors. This integrated circuit is particularly suitable for applications requiring high accuracy sensor measurement, such as industrial and instrumentation, environmental monitoring, and process control.

Key Features:

  • High Resolution: The AD7746 features a 24-bit sigma-delta ADC, offering high-resolution measurement capabilities for both single-ended and differential capacitive sensors.
  • Dual-Channel: It includes two capacitance input channels, enabling it to handle multiple sensors or to perform differential measurements to increase accuracy and reduce environmental noise.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature compensation of the capacitive measurement, ensuring high precision across varying environmental conditions.
  • Flexible Interface: The device supports I2C-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Programmable Excitation: The AD7746 offers programmable excitation sources for the capacitive sensors, allowing for optimization of the measurement range and sensitivity.
  • Automatic Calibration: With on-chip calibration functions, the device can automatically compensate for system parasitics and other error sources, simplifying system design and enhancing performance.

Applications:

  • Industrial Process Control
  • Position and Motion Sensing
  • Material Analysis
  • Humidity Sensing
  • Liquid Level Sensing

The AD7746ARUZ-REEL7 comes in a TSSOP-16 package and is part of the tape and reel packaging option, denoted by the suffix 'REEL7', which is suitable for automated assembly processes. With its robust feature set and high precision, the AD7746ARUZ-REEL7 is an ideal choice for developers looking to incorporate accurate capacitive sensing into their designs.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess