EN
  • EN
  • DE

AD7751ABRS

Part No AD7751ABRS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Energy Metering IC With On-Chip Fault Detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137647-AD7751ABRS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7751ABRS CAD Model

Description

The AD7751ABRS is a high-accuracy energy metering Integrated Circuit (IC) with pulse output, designed by Analog Devices Inc. This innovative product is specifically tailored for the accurate measurement of active energy in single-phase electrical power systems. With its robust feature set and precision-focused design, the AD7751ABRS is an ideal choice for a wide range of applications, including utility meters, smart energy monitoring systems, and industrial instrumentation.

Key Features:

  • High Accuracy: The AD7751ABRS ensures precise energy measurement with its high-resolution Analog-to-Digital Converter (ADC) and sophisticated signal processing capabilities. This accuracy is vital for applications where precise billing and energy monitoring are required.
  • Pulse Output: The IC provides a frequency output proportional to the active power consumed, facilitating easy integration with existing metering infrastructure.
  • On-Chip Power Supply Monitoring: With built-in power supply monitoring, the IC ensures reliable operation even under fluctuating power supply conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the AD7751ABRS operates with minimal power consumption, contributing to the overall efficiency of the systems in which it is used.
  • Reactive Power Measurement: In addition to active power, the device is capable of measuring reactive power, which is essential for comprehensive energy management solutions.

Technical Specifications:

  • Package: 24-SSOP (Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 5V
  • Dynamic Range: 1000:1

The AD7751ABRS is engineered to meet the stringent requirements of energy metering systems worldwide. Its combination of accuracy, reliability, and ease of use makes it a top choice for manufacturers and system integrators looking to develop state-of-the-art energy measurement solutions. Analog Devices Inc. backs this product with its reputation for high-quality semiconductor design, ensuring that the AD7751ABRS stands out in the competitive market of energy metering ICs.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess