EN
  • EN
  • DE

AD7760BSVZ-REEL

Part No AD7760BSVZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196832-AD7760BSVZ-REEL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 2.5M
Input Type Differential
Data Interface Parallel
Configuration ADC
Ultra Librarian 3D Model Ultra Librarian AD7760BSVZ-REEL CAD Model

Description

Product Overview: AD7760BSVZ-REEL by Analog Devices Inc.

The AD7760BSVZ-REEL is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in the field of precision integrated circuits. This ADC is part of a product reel, typically used for industrial applications that demand high accuracy and data acquisition systems. It is designed to provide a complete front-end solution for bridging analog signals to digital data with minimal external components.

Key Features and Benefits:

  • Precision Conversion: The AD7760BSVZ-REEL boasts a 24-bit resolution, ensuring high-precision conversion of analog signals into digital data. This makes it ideal for applications requiring detailed and accurate measurement.
  • High Data Rates: With a maximum data output rate of 2.5 MSPS (mega-samples per second), this ADC is capable of handling high-speed signals without compromising on accuracy or performance.
  • Integrated Features: The device includes an on-chip buffer and a programmable digital filter, which simplifies the design and reduces the need for additional external components.
  • Flexible Interface: The AD7760BSVZ-REEL supports a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, providing versatility in system design and ease of integration.
  • Power Efficiency: It operates with a 5V analog supply and a flexible digital supply voltage (1.8V to 5.25V), which helps in designing energy-efficient systems.
  • Robust Packaging: The device comes in a compact TQFP (Thin Quad Flat Package) and is part of a reel, facilitating automated manufacturing processes and large-scale production.

Applications:

The AD7760BSVZ-REEL is well-suited for a wide range of applications, including:

  • Industrial Data Acquisition Systems
  • Instrumentation and Control Systems
  • Medical Imaging Equipment
  • Seismic Data Acquisition
  • Sound and Vibration Analysis

Conclusion:

With its high precision, speed, and integrated features, the AD7760BSVZ-REEL from Analog Devices Inc. represents a reliable and efficient solution for converting analog signals to digital form in various high-performance applications. Its robust packaging as part of a reel is designed to meet the needs of large-volume production, ensuring consistency and reliability in product deployment.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5714 $177.1428
3+ $85.7143 $257.1429
4+ $82.8571 $331.4284
5+ $74.2857 $371.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess