EN
  • EN
  • DE

AD7766BRUZ-2

Part No AD7766BRUZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SAR 16TSSOP  /  24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.5V
Voltage - Supply, Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7766
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD7766BRUZ-2,505-AD7766BRUZ-2,AD7766BRUZ2,AD7766BRUZ-2-ND
Standard Package 96
Win Source Part Number 1022629-AD7766BRUZ-2
Ultra Librarian 3D Model Ultra Librarian AD7766BRUZ-2 CAD Model

Description

Product Overview: AD7766BRUZ-2 from Analog Devices Inc.

The AD7766BRUZ-2 is a high precision, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This ADC is specifically engineered to deliver exceptional performance with a focus on noise reduction, making it an ideal choice for applications requiring high-resolution signal processing and measurement accuracy.

Featuring a fully differential input design, the AD7766BRUZ-2 provides a high degree of noise immunity and excellent common-mode rejection, which is crucial for applications where signal integrity is paramount. It operates over a wide dynamic range with a pseudo-differential input range of ±VREF, where VREF can be between 2.5 V to 5.1 V, enabling flexibility in various system designs.

The device boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), making it suitable for high-fidelity data acquisition systems, medical instrumentation, seismic data analysis, and industrial process control, among other uses. Its power efficiency is optimized through a power scaling feature that reduces current consumption proportionally with the reduction in output data rate.

Integration is simplified as the AD7766BRUZ-2 includes an on-chip buffer and reference decoupling capacitors, reducing the need for external components and minimizing the PCB space required. The ADC supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy connectivity with a wide range of microcontrollers and digital signal processors.

Packaged in a compact 16-lead TSSOP, the AD7766BRUZ-2 is designed for robustness and reliability, with an operational temperature range from -40°C to +85°C. This ADC represents Analog Devices Inc.'s commitment to providing high-performance data conversion solutions that meet the stringent demands of modern electronic systems.

In summary, the AD7766BRUZ-2 is a versatile and precise ADC offering that combines superior performance with ease of integration, suitable for a broad spectrum of high-accuracy analog-to-digital conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6477 $55.9431
7+ $15.3007 $107.1049
11+ $14.8226 $163.0486
14+ $14.3444 $200.8216
19+ $13.8663 $263.4597
25+ $12.4318 $310.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess