EN
  • EN
  • DE

LMZ10504EXTTZ

Part No LMZ10504EXTTZ
Manufacturer National Semiconductor (TI)
Description LMZ1050xEXT Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1202503-LMZ10504EXTTZ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10504EXTTZ CAD Model

Description

The LMZ10504EXTTZ is a SIMPLE SWITCHER® power module from Texas Instruments. It is a highly integrated, easy-to-use step-down (buck) DC-DC converter capable of delivering up to 4A of output current. This module simplifies power supply design by integrating the switching regulator, inductor, and passives into a single package, making it suitable for space-constrained applications requiring a reliable and efficient power solution.

Applications:

  • Point-of-Load (POL) Converters
  • FPGA and Processor Power
  • Industrial Automation
  • Telecom Infrastructure
  • Networking Equipment
  • Medical Devices
  • Test and Measurement Equipment

Features:

  • Integrated Inductor: Simplifies design and reduces BOM count.
  • 4A Output Current: Delivers sufficient power for a wide range of applications.
  • Wide Input Voltage Range: Operates from 6V to 36V.
  • Adjustable Output Voltage: Allows for customization to specific application requirements.
  • High Efficiency: Up to 95% efficiency, minimizing power loss and heat generation.
  • Overcurrent Protection: Protects the device and downstream circuitry from overcurrent conditions.
  • Overtemperature Protection: Protects the device from thermal damage.
  • Small Package: TQFN package, suitable for space-constrained applications.

Benefits:

  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • High Efficiency: Minimizes power dissipation and improves energy efficiency.
  • Robust Protection: Overcurrent and overtemperature protection enhance system reliability.
  • Compact Solution: Small package saves board space.
  • Reduced BOM Cost: Integration lowers the overall bill of materials cost.
  • Faster Time to Market

Additional Details:

The LMZ10504EXTTZ can be configured to provide a variety of output voltages. The switching frequency is typically around 500 kHz. Proper layout and decoupling techniques are crucial for achieving optimal performance. The thermal performance of the module is dependent on the PCB layout and ambient temperature. The module is designed to meet various safety and regulatory requirements. The Enable pin allows for remote on/off control of the module.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess