EN
  • EN
  • DE

AD7779ACPZ

Part No AD7779ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 16k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Serial
Configuration PGA-ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±1.65V, 2.2V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Mounting Type Surface Mount
Base Product Number AD7779
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909772-AD7779ACPZ
Ultra Librarian 3D Model Ultra Librarian AD7779ACPZ CAD Model

Description

The AD7779ACPZ is a high-performance, multichannel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This innovative component is ideal for a wide range of applications, including medical instrumentation, industrial process control, and energy monitoring systems.

Key Features

  • Resolution: The device boasts a 24-bit resolution, providing high-precision data conversion for critical applications where accuracy is paramount.
  • Channel Count: With eight differential or 16 single-ended input channels, the AD7779ACPZ offers flexibility for various signal acquisition needs.
  • Data Rate: It supports a maximum data rate of 32 kSPS (kilo-samples per second), ensuring efficient data processing in real-time applications.
  • Integrated Features: The ADC includes an on-chip, low-noise programmable gain amplifier (PGA), reference buffer, and internal oscillator to minimize external component requirements.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for battery-powered devices and energy-conscious designs.
  • Interface: A user-friendly SPI-compatible serial interface allows for straightforward integration with microcontrollers and digital signal processors.

Performance and Reliability

The AD7779ACPZ is designed to deliver exceptional performance with its advanced filtering techniques and robust noise immunity. The device ensures reliable operation even in harsh industrial environments, thanks to its wide operating temperature range and sturdy package design.

Applications

Due to its high level of integration and performance, the AD7779ACPZ is suitable for:

  • Multi-channel data acquisition systems
  • Medical monitoring and diagnostic equipment
  • Industrial automation and process control
  • Audio and acoustic analysis
  • Energy and power quality monitoring

Package and Quality Assurance

The AD7779ACPZ comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. ensures that each unit meets strict quality standards, providing engineers and designers with a reliable ADC solution for their high-precision requirements.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0373 $72.1119
6+ $19.7229 $118.3374
8+ $19.1066 $152.8528
11+ $18.4903 $203.3933
14+ $17.8739 $250.2346
19+ $16.0249 $304.4731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess