EN
  • EN
  • DE

AD7789BRMZ-REEL

Part No AD7789BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 19
Sampling Rate 16.6
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.5 V to 5.25 V
Digital Supply Voltage 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 122216-AD7789BRMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7789
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7789BRMZ-REEL CAD Model

Description

Product Overview: AD7789BRMZ-REEL

The AD7789BRMZ-REEL is a high-precision, low-power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., a leading global semiconductor company. This ADC is designed to provide industry-leading performance for sensor signal acquisition, making it an ideal choice for a wide range of applications such as process control, medical instrumentation, and industrial measurement systems.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the AD7789BRMZ-REEL is optimized for space-constrained applications. It operates over a wide supply voltage range of 2.7 V to 5.25 V, which allows for flexibility in various system designs. The device also features a low operating current of just 75 μA, making it exceptionally suitable for battery-powered devices where power efficiency is critical.

One of the key attributes of the AD7789BRMZ-REEL is its on-chip, low-noise programmable gain amplifier (PGA), which provides gains ranging from 1 to 128. This enables the ADC to convert small differential input signals directly with high resolution. The device supports a differential input voltage range of up to ±VREF, where VREF can be up to 3.6 V when using a 5 V power supply. This flexibility allows for precise measurements of both bipolar and unipolar input signals.

The AD7789BRMZ-REEL boasts an impressive data output rate of up to 16.7 Hz, which is more than adequate for many low-bandwidth applications. The device also includes a power-down mode, further reducing the power consumption when the ADC is not in active conversion. Additionally, the ADC features a simple SPI-compatible serial interface, which makes it easy to connect to microcontrollers and DSPs without the need for complex interfacing circuits.

Analog Devices Inc. ensures the reliability and performance of the AD7789BRMZ-REEL by providing it in a tape and reel form, which facilitates automated manufacturing processes. The "REEL" designation indicates that the product is supplied in reel packaging for use with pick-and-place machines, streamlining the production workflow for electronics manufacturers.

In summary, the AD7789BRMZ-REEL from Analog Devices Inc. is a versatile and efficient solution for precise data acquisition in a variety of applications. Its combination of high resolution, low power consumption, and ease of integration makes it a top choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4783 $51.8264
19+ $5.3156 $100.9964
30+ $5.1495 $154.4850
41+ $4.9833 $204.3153
52+ $4.8172 $250.4944
70+ $4.3189 $302.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess