EN
  • EN
  • DE

AD7790BRMZ-REEL

Part No AD7790BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 120
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.5 V to 5.25 V
Digital Supply Voltage 2.5 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 008212-AD7790BRMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD7790BRMZ-REEL CAD Model

Description

The AD7790BRMZ-REEL is a high-precision, low-power, 16-bit Sigma-Delta (ΣΔ) Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of a product line renowned for its accuracy and reliability in converting analog signals into digital data.

Key Features

  • Resolution: 16-bit ΣΔ ADC, offering precise digital representation of analog signals.
  • Data Rate: Supports a flexible data output rate that is programmable via an internal digital filter.
  • Power Consumption: Ultra-low power operation, making it ideal for battery-powered devices and portable applications.
  • Input Type: Differential input, enhancing noise rejection and improving signal integrity.
  • Reference: On-chip, low-drift voltage reference, ensuring stable performance across varying temperatures and supply voltages.
  • Interface: SPI-compatible serial interface for easy communication with microcontrollers and digital systems.
  • Package: Supplied in a compact, surface-mount MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The AD7790BRMZ-REEL is versatile and can be employed in a wide range of applications, including but not limited to:

  • Portable instrumentation
  • Battery-powered devices
  • Pressure sensors
  • Temperature control systems
  • Industrial process control
  • Medical devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality components. The AD7790BRMZ-REEL undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and medical applications. The device's performance is characterized over temperature and supply voltages to guarantee reliable operation under diverse conditions.

Ordering Information

The product is available in a tape and reel format (REEL) for automated assembly processes, facilitating efficient manufacturing and handling. For detailed ordering and shipping information, please refer to the Analog Devices Inc. official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5692 $52.9844
17+ $6.2106 $105.5802
25+ $6.0165 $150.4125
35+ $5.8224 $203.7840
45+ $5.6284 $253.2780
60+ $5.0461 $302.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess