EN
  • EN
  • DE

AD7792BRUZ

Part No AD7792BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-Channel Single ADC Delta-Sigma 470sps 16-bit Serial 16-Pin TSSOP Tube / IC ADC 16BIT SIG-DEL 3CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 470
Number of Inputs 3
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 16-TSSOP
Win Source Part Number 087249-AD7792BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7792
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7792BRUZ CAD Model

Description

AD7792BRUZ - Precision, Low Noise, Low Power, Analog-to-Digital Converter (ADC)

The AD7792BRUZ is a high-performance, low noise, analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This precision ADC is tailored for advanced sensor measurement and industrial control applications that demand high accuracy and low power consumption.

Key Features:

  • Resolution: The AD7792BRUZ offers a 16-bit resolution, providing fine detail in measurement for applications requiring high precision.
  • Channels: It includes 3 fully differential input channels, making it versatile for multiplexed applications or simultaneous measurement of multiple sensors.
  • Output Data Rate: Users can select from a wide range of output data rates, allowing flexibility in balancing conversion speed and noise performance.
  • Low Noise: With its low noise performance, the AD7792BRUZ ensures accurate readings, which is particularly important in sensitive measurement setups.
  • Low Power: The device operates with a low current consumption of 400 μA typical, making it suitable for battery-powered devices or energy-efficient systems.
  • Integrated Reference: An on-chip, low drift voltage reference eliminates the need for external components, reducing system complexity and cost.
  • Interface: It features a serial interface that is SPI-compatible, facilitating easy integration with microcontrollers and digital systems.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows the ADC to perform reliably in a variety of environmental conditions.
  • Package: The device comes in a compact TSSOP-16 package, optimizing board space in space-constrained applications.

Applications:

The AD7792BRUZ is ideal for a broad range of applications such as:

  • Process Control: Accurate monitoring and control of industrial processes.
  • Instrumentation: High-precision instruments that require accurate data acquisition.
  • Medical Devices: Sensitive medical equipment where precision and reliability are critical.
  • Portable Devices: Battery-operated devices where power efficiency is essential.

With its combination of precision, low power, and low noise, the AD7792BRUZ from Analog Devices Inc. stands as a robust solution for sophisticated ADC requirements in a multitude of industries.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9635 $51.8540
10+ $10.6367 $106.3670
15+ $10.3043 $154.5645
21+ $9.9719 $209.4099
26+ $9.6395 $250.6270
35+ $8.6423 $302.4805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess