EN
  • EN
  • DE

AD7794BRUZ

Part No AD7794BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 6CH LP 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 470
Number of Inputs 6
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 086702-AD7794BRUZ
Family Name AD7794
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD7794BRUZ CAD Model

Description

AD7794BRUZ - Precision Analog-to-Digital Converter by Analog Devices Inc.

The AD7794BRUZ is a high-performance, low-power, 24-bit sigma-delta analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This compact and versatile ADC is ideal for a wide range of applications that require high precision and low noise, such as industrial process control, instrumentation, and smart sensor systems.

Key Features:

  • 24-Bit Resolution: The AD7794BRUZ offers a high degree of resolution, ensuring accurate and detailed digital representation of the analog input signal.
  • Six Differential Inputs: With six fully differential input channels, the ADC can handle multiple sensor types, making it highly adaptable for complex measurement systems.
  • Low Noise Performance: The device boasts excellent noise performance, which is critical for applications where signal fidelity is paramount.
  • Low Power Consumption: The ADC is designed for efficient power usage, which is beneficial for battery-powered and portable applications.
  • Integrated Low Noise Gain Stage: The inclusion of an on-chip low noise programmable gain amplifier (PGA) allows for direct sensor connection, reducing the need for external signal conditioning.
  • On-Chip Reference: An internal 1.17V reference reduces external component count, though the device also supports an external reference to cater to specific application needs.

Performance Specifications:

  • Output Data Rate: Programmable from 4.17 Hz to 470 Hz, allowing flexibility in balancing the speed of conversion with resolution.
  • Interface: The device features a serial SPI-compatible interface for easy communication with microcontrollers and digital systems.
  • Temperature Range: The AD7794BRUZ operates effectively over an industrial temperature range of -40°C to +105°C.

The AD7794BRUZ comes in a compact TSSOP package, making it suitable for space-constrained applications. Its robust design and integrated features simplify system design by reducing the need for additional components, thereby saving space and cost. Whether it's for precision measurement in harsh environments or for sophisticated medical equipment, the AD7794BRUZ by Analog Devices Inc. provides a reliable solution for your high-accuracy data conversion needs.

Applications:

  • Industrial Process Control
  • Instrumentation
  • Weight Measurement
  • Smart Transducers
  • Portable Instrumentation

With the AD7794BRUZ, Analog Devices Inc. continues its tradition of delivering high-quality, precision components that engineers and designers can trust for their most critical measurement and control systems.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8081 $58.8486
13+ $8.0477 $104.6201
20+ $7.7962 $155.9240
27+ $7.5447 $203.7069
35+ $7.2932 $255.2620
46+ $6.5388 $300.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,128 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess