AD7798BRUZ-REEL: Precision, Low Power, 16/24-Bit Sigma-Delta ADC
The AD7798BRUZ-REEL, manufactured by Analog Devices Inc., is a high-performance 16/24-bit analog-to-digital converter (ADC) that utilizes sigma-delta technology. This component is designed for precision measurement applications requiring high accuracy and low power consumption, making it an ideal choice for battery-powered devices and portable instrumentation.
Key Features:
- Resolution: Configurable 16/24-bit resolution for adaptable precision based on application needs.
- Channels: Three fully differential input channels that provide flexibility in sensor interfacing.
- Output Data Rate: Programmable from 4.17 Hz to 470 Hz, allowing users to optimize the balance between speed and resolution.
- Power Supply: Operates with a single power supply ranging from 2.7V to 5.25V, catering to a wide array of power environments.
- Low Power: Features a low current consumption of 400 μA typical, making it suitable for power-sensitive applications.
- On-Chip Reference: Includes an internal 1.17V reference, eliminating the need for external components and simplifying design.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers.
Applications:
- Industrial process control
- Smart transmitters
- Portable instrumentation
- Pressure sensors
- Weigh scales
- Battery-powered systems
The AD7798BRUZ-REEL comes in a compact TSSOP-16 package and is part of a reel, facilitating automated assembly processes for high-volume production. Its robust design includes features such as overvoltage protection on the analog inputs and a temperature range of -40°C to +85°C, ensuring reliable operation in diverse environments.
With its high level of integration and performance, the AD7798BRUZ-REEL from Analog Devices Inc. is a top-tier solution for designers seeking to optimize their systems for precision and efficiency.