The AD7808BN, crafted by the reputable Analog Devices Inc., is a high-performance, 8-channel data acquisition system that provides a compact, 12-bit resolution solution for a wide range of applications. Designed with precision in mind, this device is ideal for situations where multiple analog signals need to be converted to digital form with accuracy and minimal cross-channel interference.
Key Features:
- Multi-Channel Flexibility: The AD7808BN offers 8 single-ended analog input channels, making it versatile for monitoring multiple sensors or signals simultaneously.
- High Precision: With its 12-bit resolution, the AD7808BN ensures detailed and accurate digital representation of the analog inputs.
- Integrated Track/Hold Function: Each channel is equipped with a dedicated track/hold function, ensuring that the analog signal is captured precisely at a given point in time.
- Low Power Consumption: Designed to operate efficiently, the AD7808BN minimizes power usage, making it suitable for power-sensitive applications.
- On-Chip Reference: The integrated 2.5V reference voltage source simplifies the design by reducing the need for external components.
- Wide Operating Range: The device operates over a broad temperature range, ensuring reliability and performance stability across various environments.
- Easy Interface: The AD7808BN features a parallel interface for straightforward connectivity with microprocessors and digital systems.
Applications:
The AD7808BN is well-suited for a range of applications, including but not limited to:
- Data acquisition systems
- Industrial control systems
- Medical instruments
- Robotics
- Battery-powered devices
Technical Specifications:
| Parameter |
Value |
| Resolution |
12-Bit |
| Number of Channels |
8 |
| Reference Voltage |
2.5V (Internal) |
| Package |
24-Pin PDIP |
| Operating Temperature |
-40°C to +85°C |
For engineers and designers seeking a reliable and efficient multi-channel ADC solution, the AD7808BN from Analog Devices Inc. offers a robust feature set tailored to meet the demands of complex data acquisition tasks.