EN
  • EN
  • DE

AD7812YRZ-REEL7

Part No AD7812YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 350k
Number of Inputs 7, 8
Input Type Pseudo-Differential, Single Ended
Data Interface DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Base Product Number AD7812
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909779-AD7812YRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7812YRZ-REEL7 CAD Model

Description

Product Overview: AD7812YRZ-REEL7 from Analog Devices Inc.

The AD7812YRZ-REEL7 is a high-performance, single-supply 12-bit data acquisition system from the renowned manufacturer, Analog Devices Inc. This advanced component is specifically designed to deliver precision and speed for a wide range of applications, including industrial control systems, battery-powered devices, and data acquisition modules.

Encased in a compact SOIC package, the AD7812YRZ-REEL7 features a multichannel analog-to-digital converter (ADC) with a total of eight channels. This array includes six single-ended inputs and two pseudo-differential pairs, which provide the flexibility needed for various signal acquisition scenarios. The device operates on a single 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems.

One of the standout features of the AD7812YRZ-REEL7 is its high conversion speed, capable of processing data at a rate of up to 200 kSPS (kilo samples per second). This ensures that even rapidly changing signals can be accurately captured and converted into digital data for further processing.

The AD7812YRZ-REEL7 also boasts an internal 2.5V reference, which can be overridden by an external reference to suit specific application requirements. This flexibility allows for improved accuracy and adaptability in different system designs. Additionally, the device supports a standard SPI (Serial Peripheral Interface) and high-speed DSP-compatible interface, facilitating easy integration into most microcontroller or digital signal processor systems.

Reliability is a key concern in critical applications, and the AD7812YRZ-REEL7 addresses this by offering overvoltage protection up to 17V p-p on the analog inputs. This feature helps to safeguard the device against unexpected voltage spikes that could potentially cause damage.

Supplied in a tape and reel format, the AD7812YRZ-REEL7 is ideal for automated manufacturing processes, ensuring a streamlined production flow and ease of inventory management. With its combination of precision, speed, and robustness, the AD7812YRZ-REEL7 is a top choice for engineers looking to enhance the performance of their data acquisition systems.

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their customer service for expert guidance on integrating the AD7812YRZ-REEL7 into your next project.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1703 $52.6812
10+ $10.8064 $108.0640
15+ $10.4687 $157.0305
20+ $10.1310 $202.6200
26+ $9.7933 $254.6258
35+ $8.7802 $307.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess