EN
  • EN
  • DE
  • IT

AD7819YRUZ-REEL

Part No AD7819YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 8 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7819YRUZ-REEL-ND, AD7819YRUZ-REELDKR, AD7819YRUZ-REELCT, AD7819YRUZ-REELTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859662-AD7819YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7819YRUZ-REEL CAD Model

Description

AD7819YRUZ-REEL - High-Speed, 8-Bit ADC from Analog Devices Inc.

The AD7819YRUZ-REEL is a high-performance, 8-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to combine high speed, low power consumption, and compact size, making it an ideal choice for a wide range of data acquisition and processing applications.

The AD7819 operates from a single 2.7 V to 5.5 V power supply and features a throughput rate of 2.5 MSPS. This high-speed data acquisition capability allows for real-time signal processing, which is essential in high-speed systems such as medical imaging, communication systems, and digital signal processing applications.

One of the key features of the AD7819YRUZ-REEL is its track-and-hold amplifier, which ensures accurate sampling of input signals without the need for an external sample-and-hold circuit. This integrated feature simplifies the design and reduces the overall component count, saving space on the printed circuit board (PCB).

The device is also equipped with an internal 2.5 V reference, although it allows for an external reference to be used if more precision is required. The AD7819YRUZ-REEL has a parallel interface for easy connection to microcontrollers and digital signal processors (DSPs). Its high-speed parallel interface supports both read and write operations, which enhances the flexibility and control in various system designs.

For power-sensitive applications, the AD7819YRUZ-REEL includes a power-down mode that significantly reduces the power consumption when the ADC is not in active conversion. This feature is particularly useful in portable and battery-operated devices where power efficiency is critical.

The AD7819YRUZ-REEL comes in a compact TSSOP-16 package and is part of a tape and reel packaging option, which is ideal for automated manufacturing processes. The reliability and performance of the AD7819YRUZ-REEL make it a preferred choice for engineers and designers looking for a high-speed ADC solution without compromising on power efficiency and space.

In summary, the AD7819YRUZ-REEL from Analog Devices Inc. is a versatile, high-speed, 8-bit ADC that offers excellent performance for a variety of demanding applications. Its integrated features and ease of use make it a valuable component in any high-speed data acquisition system.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3554 $65.4216
8+ $13.4199 $107.3592
12+ $13.0005 $156.0060
16+ $12.5811 $201.2976
21+ $12.1618 $255.3978
28+ $10.9036 $305.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,768 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess