The AD7820BQ is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for applications requiring fast conversion rates and accurate digital representation of analog signals.
Key Features
- Fast Conversion Rate: The AD7820BQ boasts a conversion time of just 1.75 µs, making it ideal for high-speed data acquisition systems and real-time signal processing applications.
- High Accuracy: With 8-bit resolution, it provides a fine digital representation of the input signal, ensuring precise measurements and control in your electronic design.
- Wide Analog Input Range: The device can handle a versatile range of input voltages, accommodating various signal amplitudes.
- Low Power Consumption: Engineered for efficiency, the AD7820BQ operates with a low power requirement, which is critical for portable and battery-powered applications.
- Easy Interface: It features a parallel data output format, which allows for simple interfacing with microprocessors and digital systems.
- Compact Package: The AD7820BQ comes in a compact, 20-pin ceramic DIP (Dual In-line Package), which ensures easy integration into a wide range of electronic circuits.
Applications
The versatility of the AD7820BQ makes it suitable for a broad array of applications, including:
- Medical imaging systems
- Digital oscilloscopes
- Telecommunications
- Instrumentation and control systems
- Data acquisition modules
Technical Specifications
Parameter
Value
Resolution
8-Bit
Conversion Time
1.75 µs
Input Voltage Range
Versatile
Supply Voltage
5 V ±5%
Operating Temperature
-40°C to +85°C
Package Type
20-pin DIP
For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.