EN
  • EN
  • DE

AD7823YRM-REEL

Part No AD7823YRM-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7 V to 5.5 V, 5s, 8-Bit ADC in 8-Lead microSOIC/DIP / 1-Channel Single ADC SAR 200ksps 8-bit Serial 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171854-AD7823YRM-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7823
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7823YRM-REEL CAD Model

Description

Product Overview: AD7823YRM-REEL

The AD7823YRM-REEL from Analog Devices Inc. is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for a wide range of data acquisition applications. This component is part of a series that is designed to provide fast conversion rates with low power consumption, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Resolution: 8-bit ADC, providing a fine level of detail in the digital representation of the analog signal.
  • Conversion Time: Fast conversion time enables real-time data processing, suitable for high-speed applications.
  • Interface: Simple serial interface for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption helps in extending battery life for portable applications.
  • Package: Available in a small MSOP (Mini Small Outline Package) that is space-efficient and ideal for compact circuit designs.
  • Supply Voltage: Operates on a single 2.7V to 5.5V power supply, accommodating a variety of power sources.
  • Temperature Range: Specified performance over an industrial temperature range, ensuring reliability in diverse operating conditions.

Applications

The AD7823YRM-REEL is versatile and can be used in numerous applications including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable medical instruments
  • Instrumentation and control systems
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD7823YRM-REEL is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure its performance and durability. Customers can trust in the reliability and longevity of this ADC when integrated into their systems.

Availability

The AD7823YRM-REEL is supplied in a reel format, facilitating efficient assembly for high-volume production. It's available for purchase through authorized distributors, and detailed datasheets and technical support are accessible to assist in the design and implementation process.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5416 $54.1664
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0694 $251.7350
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess