EN
  • EN
  • DE

AD7837ARZ-REEL

Part No AD7837ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 24-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name AD7837
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7837ARZ-REELDKR, AD7837ARZ-REELTR, AD7837ARZ-REELCT, AD7837ARZ-REEL-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909793-AD7837ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7837ARZ-REEL CAD Model

Description

Product Overview: AD7837ARZ-REEL

The AD7837ARZ-REEL is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit, manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of Analog Devices' REEL packaging, indicating that it is supplied in tape and reel form for automated assembly processes, making it an ideal choice for high-volume production environments.

Key Features

  • Dual 12-bit DAC: The AD7837ARZ-REEL features two independent 12-bit DACs on a single chip, providing excellent matching and reducing the amount of board space required for multiple DAC functionalities.
  • High-Speed Serial Interface: Equipped with a high-speed, 3-wire serial interface, this product allows for easy connection to microprocessors and microcontrollers, ensuring efficient communication and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7837ARZ-REEL operates with low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Flexible Power Supply: It operates on a +5 V to +15 V power supply for the DAC, with a digital interface that can handle logic levels from +2.7 V to +5.5 V, providing versatility in various system designs.
  • Monotonicity: The DACs in the AD7837ARZ-REEL guarantee monotonic performance over the entire operating temperature range, ensuring reliable and predictable output behavior.
  • Settling Time: The device boasts a fast settling time, enabling rapid updates and accurate waveform generation.

Applications

The AD7837ARZ-REEL is suitable for a wide range of applications that require high-precision analog output. It is commonly used in:

  • Process control systems
  • Automatic test equipment
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Waveform generation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7837ARZ-REEL is built to meet high standards, ensuring stable performance and longevity in demanding industrial and commercial applications.

With its dual DAC design, efficient power management, and high-speed interface, the AD7837ARZ-REEL is an excellent choice for designers looking to incorporate reliable digital-to-analog conversion capabilities into their systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5715 $83.5715
2+ $68.5715 $137.1430
3+ $66.4286 $199.2858
4+ $64.2858 $257.1432
5+ $62.1429 $310.7145
6+ $55.7143 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess