EN
  • EN
  • DE

AD7854ARS

Part No AD7854ARS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 V to 5 V Single Supply, 200 kSPS 12-Bit Sampling ADCs | IC ADC 12BIT SAR 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number AD7854
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137834-AD7854ARS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7854ARS CAD Model

Description

The AD7854ARS is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This advanced ADC is designed for easy integration into a variety of data acquisition systems, providing accurate and reliable digital outputs from analog inputs.

Key Features:

  • Resolution: The AD7854ARS boasts a 14-bit resolution which ensures fine detail in the conversion process, making it suitable for precision measurement applications.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), it can handle high-speed analog signals without sacrificing accuracy.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal levels for versatile use cases.
  • Interface: The device includes a user-friendly serial interface, which simplifies the connection to microprocessors and digital systems.
  • Power Consumption: It operates with low power consumption, an essential characteristic for portable and battery-powered applications.
  • Package: The AD7854ARS comes in a compact 28-lead SOIC (Small Outline Integrated Circuit) package, which is conducive to space-constrained designs.

Applications:

The versatile nature of the AD7854ARS allows it to be used across various domains, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical instruments
  • Instrumentation and measurement equipment
  • Portable battery-powered devices

Performance and Quality:

Analog Devices Inc. is known for its commitment to quality and performance. The AD7854ARS is no exception, providing reliable performance even in the most demanding conditions. It features on-chip track and hold, ensuring stability and accuracy of the sampled data. Moreover, it is designed with overvoltage protection on the input, which safeguards the device from unexpected voltage spikes.

Conclusion:

Whether for industrial, medical, or consumer applications, the AD7854ARS from Analog Devices Inc. stands out as a robust and precise ADC solution. Its integration of speed, precision, and low power consumption in a compact package makes it an excellent choice for designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9745 $61.9490
5+ $25.4149 $127.0745
8+ $24.6207 $196.9656
10+ $23.8265 $238.2650
13+ $23.0322 $299.4186
17+ $20.6496 $351.0432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess