EN
  • EN
  • DE

AD7865BSZ-1

Part No AD7865BSZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CHAN 5V 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 350k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 008250-AD7865BSZ-1
Family Name AD7865
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7865BSZ-1 CAD Model

Description

Product Overview: AD7865BSZ-1

The AD7865BSZ-1 is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This high-speed, low-power, 4-channel, 12-bit ADC is designed to operate with a single 5 V power supply, making it ideal for a wide range of applications, including industrial control systems, data acquisition, and medical devices.

Key Features

  • Resolution: 12-bit, offering fine granularity and precise digital representation of analog signals.
  • Channels: Four fully differential or single-ended input channels, providing flexibility for various signal types.
  • Conversion Rate: 1 MSPS (million samples per second), enabling rapid data acquisition and processing.
  • Interface: User-friendly parallel interface for easy integration with microprocessors and digital systems.
  • Power Supply: Single 5 V operation, reducing complexity and power demands in system design.
  • Package: The device comes in a 28-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Performance and Reliability

The AD7865BSZ-1 is designed to deliver high-speed performance without compromising on power efficiency. With its advanced design, this ADC ensures excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD). These characteristics make the AD7865BSZ-1 reliable for high-precision measurements in critical applications.

Applications

With its robust feature set, the AD7865BSZ-1 is versatile enough to be used in a variety of demanding applications. It's particularly well-suited for:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Instruments
  • Multichannel Data Logging

Support and Resources

Analog Devices Inc. provides comprehensive technical support for the AD7865BSZ-1, including detailed datasheets, application notes, and reference designs. Customers can also access a community of engineers and experts through the company's support forums for additional guidance and insights into optimizing their designs with this high-quality ADC.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2941 $54.2941
3+ $44.5490 $133.6470
4+ $43.1568 $172.6272
5+ $41.7647 $208.8235
7+ $40.3725 $282.6075
9+ $36.1961 $325.7649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess