EN
  • EN
  • DE

AD7865YS-1

Part No AD7865YS-1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Four-Channel, Simultaneous Sampling, Fast, 14-Bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137870-AD7865YS-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7865YS-1 CAD Model

Description

The AD7865YS-1 is a high-performance, fast, 4-channel, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This product is engineered to meet the demanding needs of data acquisition systems where high speed, accuracy, and power efficiency are paramount.

Key Features

  • Multi-Channel Flexibility: The AD7865YS-1 features four analog input channels with a pseudo-differential input structure, providing the versatility needed for complex signal measurements.
  • High-Speed Conversion: With a 14-bit resolution and a conversion rate of up to 333 kSPS (kilo samples per second), this ADC is capable of capturing high-frequency signals with great precision.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates on a single 5V power supply and has a power-down mode to conserve energy when not in active use.
  • Integrated Track/Hold Function: The on-chip track/hold amplifier simplifies system design by eliminating the need for external components.
  • Parallel Interface: The device includes a high-speed parallel interface for easy connection to microprocessors and DSPs, enabling rapid data transfer and processing.
  • Simultaneous Sampling: All four channels are capable of simultaneous sampling, ensuring accurate multi-channel measurements with no phase delay between channels.

Applications

The AD7865YS-1 is ideal for a broad range of applications, such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Instrumentation
  • Multichannel systems

Technical Specifications

Parameter Value
Resolution 14-bit
Number of Channels 4
Max Sample Rate 333 kSPS
Supply Voltage 5V
Interface Type Parallel
Package Type Surface-Mount

For designers and engineers looking for a reliable and high-performing multi-channel ADC, the AD7865YS-1 from Analog Devices Inc. is an excellent choice that provides a perfect balance of speed, precision, and power efficiency.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess