EN
  • EN
  • DE

AD7873ACP-REEL7

Part No AD7873ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External, Internal
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Base Product Number AD7873
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555207-AD7873ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7873ACP-REEL7 CAD Model

Description

The AD7873ACP-REEL7 is a high-performance touch screen digitizer from Analog Devices Inc., a renowned leader in the semiconductor industry. This precision component is designed to interface with 4-wire resistive touch screens, providing accurate and reliable touch sensing capabilities for a wide range of applications, from personal digital assistants (PDAs) and smart handheld devices to industrial controls and medical equipment.

Key Features

  • 12-bit SAR ADC: The AD7873ACP-REEL7 features a 12-bit Successive Approximation Register Analog-to-Digital Converter (SAR ADC), ensuring high-resolution touch screen data conversion for precise user input detection.
  • On-chip Temperature Measurement: It includes an integrated temperature sensor, allowing devices to monitor their internal temperature, which can be critical for maintaining optimal performance and protecting against overheating.
  • Touch Pressure Measurement: The ability to measure touch pressure adds another dimension to user interaction, enabling applications to distinguish between a light touch and a firm press.
  • Single-Ended or Differential Input: Flexibility in input configuration allows the AD7873ACP-REEL7 to accommodate various touch screen designs, either through single-ended or differential input signals.
  • Serial Interface: It supports a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with a wide range of microprocessors and microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, the device features a low operating power mode and a power-down mode, contributing to extended battery life in portable devices.

Package and Availability

The AD7873ACP-REEL7 is available in a compact 16-lead, 0.3" wide TSSOP package, making it suitable for space-constrained applications. The 'REEL7' designation indicates that this product is provided in a 7-inch reel, facilitating efficient handling and manufacturing processes, especially for high-volume production requirements.

Applications

With its robust feature set, the AD7873ACP-REEL7 is an ideal solution for enhancing the user interface of various electronic devices. Its precision touch screen control is particularly suited for:

  • Smartphones and Tablet PCs
  • GPS Navigation Systems
  • Portable Media Players
  • Industrial Controls and Instrumentation
  • Medical Monitoring Devices

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4835 $59.2195
41+ $2.8575 $117.1575
63+ $2.7685 $174.4155
87+ $2.6796 $233.1252
112+ $2.5895 $290.0240
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess