EN
  • EN
  • DE

AD7873ACPZ-REEL

Part No AD7873ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 120833-AD7873ACPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7873ACPZ-REEL CAD Model

Description

The AD7873ACPZ-REEL is a high-performance touch screen digitizer manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision product is designed to interface with 4-wire resistive touch screens, providing accurate and reliable touch sensing capabilities for a wide range of applications.

Key Features

  • Touch Screen Controller: The AD7873 is a 12-bit successive approximation interface for touch screen digitization, which ensures high-resolution touch point detection.
  • Compatibility: Designed to work with 4-wire resistive touch screens, which are commonly used in various devices such as smartphones, GPS units, and industrial controls.
  • Interface: It features a Serial Peripheral Interface (SPI) that allows for easy integration with most microprocessors and microcontrollers.
  • On-Chip Functions: Includes functions such as touch pressure measurement and an on-chip temperature sensor, providing additional data for comprehensive touch screen management.
  • Low Power Consumption: The device operates on a single 2.2 V to 3.6 V supply, ensuring low power consumption suitable for battery-powered applications.
  • Package: Available in a compact, lead-frame chip scale package (LFCSP) that is RoHS compliant and suitable for space-constrained designs.

Applications

The AD7873ACPZ-REEL is versatile and can be used in a variety of devices that require precise touch inputs. It is ideal for:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • GPS Navigation Systems
  • Point-of-Sale (POS) Terminals
  • Industrial Controls
  • Portable Instrumentation

Ordering Information

The AD7873ACPZ-REEL is supplied in a tape and reel format, facilitating efficient assembly for manufacturers during the production process. This packaging method is suitable for high-volume production and ensures the components are well-protected during shipping and handling.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6304 $59.2608
5+ $24.3128 $121.5640
8+ $23.5528 $188.4224
11+ $22.7928 $250.7208
14+ $22.0328 $308.4592
18+ $19.7540 $355.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess