EN
  • EN
  • DE

AD7873ARUZ-REEL

Part No AD7873ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1013139-AD7873ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7873ARUZ-REEL CAD Model

Description

AD7873ARUZ-REEL Touch Screen Digitizer

The AD7873ARUZ-REEL from Analog Devices Inc. is a highly integrated touch screen digitizer that is designed to work with 4-wire resistive touch screens. This precision device is ideal for portable applications where power consumption and compactness are key considerations. The AD7873ARUZ-REEL simplifies the interface to touch screens by providing a complete, ready-to-use touch screen control solution.

Featuring on-chip switchable reference sources, the AD7873ARUZ-REEL allows for accurate and flexible touch screen measurements. Its 12-bit SAR ADC offers high-resolution touch coordinates and pressure measurement, ensuring precise user interaction with the touch interface. The digitizer operates on a single 2.2 V to 3.6 V supply, making it suitable for battery-operated devices such as PDAs, smartphones, GPS units, and other handheld instruments.

The device supports a wide range of data rates up to 125 kSPS, delivering responsive touch screen performance. It also includes a low-power idle mode, further conserving energy when the touch screen is not in use. The AD7873ARUZ-REEL communicates with host processors via a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, which provides easy integration with most microcontrollers and processors.

Packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), the AD7873ARUZ-REEL is provided in tape and reel form, making it suitable for automated assembly processes used in high-volume production. The device's robust design ensures reliable operation over a temperature range of -40°C to +85°C, accommodating the diverse environmental conditions of various applications.

Key features of the AD7873ARUZ-REEL include:

  • 4-wire touch screen interface
  • 12-bit SAR ADC with on-chip reference
  • Single 2.2 V to 3.6 V operation
  • Up to 125 kSPS throughput rate
  • Low-power idle mode
  • Serial interface compatible with multiple standards
  • Compact 16-lead TSSOP packaging
  • Operational temperature range of -40°C to +85°C

Overall, the AD7873ARUZ-REEL from Analog Devices Inc. provides a reliable and efficient solution for incorporating touch screen functionality into a wide array of electronic devices, enhancing user interaction and experience.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess