EN
  • EN
  • DE

AD7873ARUZ-REEL7

Part No AD7873ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 122059-AD7873ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7873ARUZ-REEL7 CAD Model

Description

Product Overview: AD7873ARUZ-REEL7

The AD7873ARUZ-REEL7 is a state-of-the-art touch screen digitizer produced by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This high-performance product is designed to interface with 4-wire resistive touch screens, providing precise and reliable touch sensing capabilities for a wide range of applications. The AD7873ARUZ-REEL7 is particularly well-suited for portable devices, such as personal digital assistants (PDAs), smartphones, and GPS navigation systems, where accurate touch input is critical for user interaction.

Key Features

  • 12-bit SAR ADC: The device includes a high-quality, 12-bit successive approximation register (SAR) analog-to-digital converter that ensures accurate touch position measurements.
  • On-chip 2.5 V reference: The built-in voltage reference provides stable and precise voltage for the ADC, enhancing the overall accuracy of the touch screen readings.
  • Direct Battery Measurement (DBM): The AD7873ARUZ-REEL7 is capable of directly measuring battery voltage, which is essential for monitoring battery life in portable devices.
  • Touch Pressure Measurement: In addition to X and Y coordinates, the device can measure touch pressure, allowing for additional input methods and enhancing user interaction.
  • Serial Interface: The product supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, which ensures easy integration with a variety of microprocessors and microcontrollers.
  • Temperature Measurement: It is equipped with an onboard temperature sensor, aiding in environmental monitoring and device performance adjustments.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7873ARUZ-REEL7 features a low power operating mode, which significantly reduces power consumption when the touch screen is not in use.

Package and Availability

The AD7873ARUZ-REEL7 is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. The product is provided in tape and reel form (REEL7), facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this touch screen digitizer meets rigorous quality standards, providing reliable performance for your most demanding applications.

Applications

With its versatile features and reliable performance, the AD7873ARUZ-REEL7 is an excellent choice for developers looking to implement touch screen functionality in portable devices, industrial controls, point-of-sale machines, and medical equipment. Its precision and low power consumption make it a go-to component for enhancing the user interface of your next project.

You May Also Be Interested in

Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 12 b I2C Interface 88-UFBGA (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4382 $58.5168
58+ $2.0005 $116.0290
90+ $1.9381 $174.4290
124+ $1.8757 $232.5868
160+ $1.8122 $289.9520
214+ $1.6251 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess