AD7880CR-REEL: A High-Performance ADC from Analog Devices Inc.
The AD7880CR-REEL is a state-of-the-art 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of a series of microprocessor-compatible, monolithic, CMOS ADCs with a built-in track-and-hold circuit. Designed for high-speed, low-power applications, the AD7880CR-REEL is an ideal choice for a wide range of data acquisition systems, digital signal processing (DSP) applications, and battery-powered instruments.
Key Features of the AD7880CR-REEL:
- Resolution: 12-bit ADC offering a high degree of precision in digital signal conversion.
- Sampling Rate: Capable of converting analog inputs to digital outputs at a rate of up to 133 kSPS (kilo-samples per second).
- Power Efficiency: Operates on a single 5 V power supply, with a typical power consumption of only 15 mW, making it suitable for battery-operated devices.
- Interface: Features an easy-to-use SPI (Serial Peripheral Interface) that ensures seamless integration with most microprocessors and DSPs.
- Input Range: The input voltage range goes from 0 V to the reference voltage, which can be set up to 5 V, providing flexibility in various application scenarios.
- Package: Available in a compact surface-mount package, the AD7880CR-REEL is designed for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
Applications:
The AD7880CR-REEL is versatile enough to be used in a myriad of applications. It is particularly well-suited for:
- Portable Instrumentation
- Data Acquisition Systems
- Process Control Systems
- Medical Instruments
- Battery-Powered Systems
- Digital Signal Processing
With its high-speed performance, low power consumption, and robust interface options, the AD7880CR-REEL from Analog Devices Inc. is a reliable ADC solution that offers precision and efficiency for engineers and designers across various industries. Its compact form factor and ease of integration make it an excellent choice for both new designs and upgrades to existing systems.