The AD7887ARM-REEL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., packaged in a convenient reel for ease of manufacturing. This ADC is a part of the MicroConverter® series and is designed to operate from a single 2.7 V to 5.25 V power supply, making it an ideal choice for battery-powered applications and portable devices.
Key Features:
- Resolution: 12-bit ADC with no missing codes.
- Sampling Rate: Capable of up to 125 kSPS, allowing for high-speed data acquisition.
- Input Type: Single-ended, which simplifies the input circuitry.
- Reference: 2.5 V on-chip reference, which can be overridden by an external reference if higher precision is required.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design.
- Power Consumption: Low power operation with automatic power-down mode to conserve energy for battery-powered devices.
- Package: Available in a small MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
Applications:
The AD7887ARM-REEL is versatile and can be used in a wide array of applications including:
- Data acquisition systems
- Battery-powered and portable devices
- Instrumentation and control systems
- Medical instruments
- Communication systems
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7887ARM-REEL is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The reel packaging facilitates easy integration into automated manufacturing processes, ensuring a reliable supply for mass production.
Ordering Information:
The product number AD7887ARM-REEL refers to the tape and reel packaging of this ADC, which typically contains several thousand units per reel, ready for surface mount technology (SMT) assembly processes. For detailed ordering and shipping information, customers should consult Analog Devices Inc. or authorized distributors.