EN
  • EN
  • DE

AD7891AS-2

Part No AD7891AS-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit High Speed Data Acquisition System / 8-Channel Single ADC SAR 500ksps 12-bit Parallel/Serial 44-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171877-AD7891AS-2
Popularity Medium
Supply and Demand Status Limited
Family Name AD7891
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7891AS-2 CAD Model

Description

The AD7891AS-2 is a high-performance, fast analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is part of the AD7891 series, which is well-suited for a wide range of applications, including data acquisition systems, process control, medical equipment, and instrumentation.

Key Features

  • Resolution: The AD7891AS-2 boasts an impressive 12-bit resolution, providing high accuracy and fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of converting analog signals at a swift pace, ensuring that rapidly changing signals are captured accurately for real-time processing.
  • Input Range: The device offers a flexible input range, accommodating various signal amplitudes. This makes the AD7891AS-2 versatile for different types of analog inputs.
  • Interface: It features an easy-to-use parallel interface, which facilitates quick data transfer and integration with digital systems, such as microcontrollers and digital signal processors (DSPs).
  • Power Supply: The AD7891AS-2 operates on a single 5V power supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Package: Encased in a robust package, the ADC is designed to withstand harsh industrial environments while maintaining its performance and reliability.

Applications

The AD7891AS-2 is engineered to meet the demanding requirements of various high-performance applications. Its fast sampling rate and high resolution make it an ideal choice for:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Imaging Devices
  • Instrumentation and Measurement Equipment
  • Communication Systems

Conclusion

Analog Devices Inc.'s AD7891AS-2 is a testament to the company's commitment to providing advanced technology solutions. With its high resolution, fast sampling rate, and robust design, this ADC is engineered to deliver precise and reliable performance for a multitude of applications. Whether for industrial, medical, or communication purposes, the AD7891AS-2 is a go-to ADC that professionals can depend on for accurate analog-to-digital conversion.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess