EN
  • EN
  • DE

AD7891BSZ-2

Part No AD7891BSZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 500k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 767503-AD7891BSZ-2
Popularity Medium
Supply and Demand Status Limited
Family Name AD7891
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7891BSZ-2 CAD Model

Description

Product Overview: AD7891BSZ-2 from Analog Devices Inc.

The AD7891BSZ-2 is a high-performance, fast, 12-bit analog-to-digital converter (ADC) brought to you by the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to offer exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The AD7891BSZ-2 boasts a 12-bit resolution, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a high-speed throughput of 2 MSPS (mega-samples per second), this ADC is capable of handling rapid signal variations, making it ideal for high-speed systems.
  • Input Range: It features a versatile input range that can be configured for bipolar or unipolar inputs, enhancing its adaptability to different signal types.
  • Interface: The device includes a parallel interface for straightforward integration with microprocessors and digital systems.
  • Power Consumption: The AD7891BSZ-2 is designed for efficient power usage, which is critical for portable and battery-powered applications.
  • Package: It comes in a compact 28-lead SOIC package, making it easy to fit into space-constrained designs.

Applications

The versatility of the AD7891BSZ-2 allows it to be deployed in various industrial and commercial applications. Its high-speed data acquisition capability is particularly useful in:

  • Automated Test Equipment (ATE)
  • Robotics and Control Systems
  • Medical Imaging Systems
  • Communication Systems
  • Power Management Systems

Reliability and Support

Analog Devices Inc. is known for their commitment to quality and reliability. The AD7891BSZ-2 is no exception and is backed by rigorous testing and comprehensive technical support. Engineers can access detailed datasheets, reference designs, and customer support to ensure a successful integration of this ADC into their projects.

For those seeking a high-speed, accurate, and reliable ADC solution, the AD7891BSZ-2 from Analog Devices Inc. offers an exceptional balance of performance and ease of use that can significantly enhance the capabilities of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9826 $68.9478
6+ $18.8575 $113.1450
9+ $18.2682 $164.4138
12+ $17.6789 $212.1468
15+ $17.0896 $256.3440
20+ $15.3218 $306.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess