EN
  • EN
  • DE

ADP3160JR

Part No ADP3160JR
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC REG BUCK 5BIT 2PHASE 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42927-ADP3160JR
Ultra Librarian 3D Model Ultra Librarian ADP3160JR CAD Model

Description

Product Overview: ADP3160JR by Analog Devices Inc.

The ADP3160JR is a high-performance integrated circuit designed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This device is specifically engineered to provide a versatile and efficient voltage regulation solution for advanced microprocessors. The ADP3160JR is part of the ADP3160 series, which is known for its robustness and reliability in a wide range of applications.

Key Features

  • Multi-Phase Power Control: The ADP3160JR utilizes a multi-phase power control design, which significantly improves the efficiency of voltage regulation for high-performance microprocessors. This design also helps in reducing the total output voltage ripple, thus ensuring a stable power supply.
  • High Precision: With its precision voltage regulation capabilities, the ADP3160JR ensures that the microprocessor receives a consistent voltage, which is crucial for maintaining performance and stability.
  • Adjustable Output Voltage: The device offers an adjustable output voltage feature, providing flexibility to be used with various microprocessors that may require different voltage levels.
  • Overcurrent Protection: It includes overcurrent protection (OCP) to safeguard the microprocessor and the power regulation system from potential damage due to excessive current.

Applications

The ADP3160JR is suitable for a broad range of applications where efficient and reliable voltage regulation is essential. These applications include:

  • Desktop and laptop computers
  • Servers and high-performance computing systems
  • Embedded systems
  • Telecommunications equipment

Technical Specifications

  • Package: The ADP3160JR comes in a compact package, making it suitable for space-constrained applications.
  • Thermal Management: It features excellent thermal performance, ensuring that the device operates within safe temperature ranges under various load conditions.
  • Supply Voltage: The device is designed to operate with a supply voltage that is compatible with most microprocessor specifications.

The ADP3160JR by Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for power management challenges. With its robust feature set and flexible applications, the ADP3160JR is an ideal choice for system designers looking to enhance the performance and stability of their power regulation systems.

You May Also Be Interested in

Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.0520

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess