EN
  • EN
  • DE

AD7893AN-10

Part No AD7893AN-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL T/H LP 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 12
Sampling Rate 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 198636-AD7893AN-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7893AN-10 CAD Model

Description

Product Overview: AD7893AN-10 from Analog Devices Inc.

The AD7893AN-10 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading manufacturer in precision high-performance integrated circuits. This ADC is known for its outstanding data acquisition capabilities, making it an ideal component for a broad range of applications including industrial control systems, medical instrumentation, and data acquisition systems.

Featuring a successive approximation register (SAR) architecture, the AD7893AN-10 delivers quick and accurate conversion results. It operates with a conversion time of just 1.5 microseconds, which allows for high-speed data processing, essential for real-time applications. The device is designed to work within a single +5V power supply, simplifying the power design for the system it is integrated into.

The AD7893AN-10 boasts an impressive signal-to-noise ratio (SNR) and low power consumption, which is critical for battery-powered and portable devices. Its power-down feature further enhances its energy efficiency by allowing the device to enter a low-power mode when not in use.

This ADC comes in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing robust physical connections and ease of replacement or prototyping. The device's analog input is capable of accepting a unipolar input range of 0V to REF IN, where REF IN can be up to 5V. This flexibility in reference voltage allows users to customize the input range according to their specific needs.

Furthermore, the AD7893AN-10 is equipped with a serial interface, which enables it to easily communicate with microprocessors and digital systems. The interface is SPI/QSPI/MICROWIRE compatible, ensuring broad compatibility with most digital back-ends. The inclusion of overvoltage protection on the analog inputs up to ±10V provides increased robustness and reliability in harsh electrical environments.

In summary, the AD7893AN-10 ADC from Analog Devices Inc. stands out for its fast conversion speed, low power consumption, and flexible interfacing options, making it a versatile choice for designers looking to add precise data acquisition to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9660 $68.8980
7+ $18.8438 $131.9066
10+ $18.2548 $182.5480
14+ $17.6657 $247.3198
17+ $17.0778 $290.3226
23+ $15.3107 $352.1461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess