EN
  • EN
  • DE

AD7893SQ-10/883B

Part No AD7893SQ-10/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230831-AD7893SQ-10/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7893SQ-10/883B CAD Model

Description

The AD7893SQ-10/883B is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision ADC is well-suited for applications requiring a high degree of accuracy and speed, making it an ideal choice for military, aerospace, and high-reliability systems.

Key Features:

  • Resolution: The AD7893SQ-10/883B boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Throughput Rate: With a conversion rate of 10 MSPS (Mega Samples Per Second), this ADC is capable of handling fast signal variations, ensuring timely and precise data capturing.
  • Single Supply Operation: It operates on a single +5V supply, simplifying the power supply design and ensuring low power consumption.
  • Input Voltage Range: The input voltage range is 0 V to VREF, with VREF typically at +2.5V, providing a wide dynamic range for various input signals.
  • Interface: The device features a high-speed serial interface, which allows for easy connection to microprocessors and DSPs with minimal I/O lines.
  • Package: It is available in a hermetically sealed ceramic package, ensuring robustness and reliability in harsh environments.
  • Temperature Range: The operating temperature range of -55°C to +125°C makes it suitable for extreme conditions.

Applications:

The AD7893SQ-10/883B is commonly used in mission-critical applications where accuracy and reliability are paramount. Some of the typical applications include:

  • Avionics and aerospace instrumentation
  • Military equipment and weaponry
  • Satellite communication systems
  • High-reliability industrial systems

In summary, the AD7893SQ-10/883B from Analog Devices Inc. is a high-quality, robust ADC that offers excellent performance for applications where failure is not an option. Its speed, accuracy, and reliability make it a top choice for professionals in industries where precision is a necessity.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Fuji Electric
Need more? Email Us
STMicroelectronics
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 812 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess