EN
  • EN
  • DE

AD7895ARZ-2REEL

Part No AD7895ARZ-2REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD7895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7895ARZ-2REELCT, AD7895ARZ-2REEL-ND, AD7895ARZ-2REELDKR, AD7895ARZ-2REELTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859686-AD7895ARZ-2REEL
Ultra Librarian 3D Model Ultra Librarian AD7895ARZ-2REEL CAD Model

Description

The AD7895ARZ-2REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed for direct connection to a wide variety of signal sources and is suitable for applications that require a high degree of accuracy and speed.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity and high precision for analog signal conversion.
  • Sampling Rate: Capable of up to 2.3 MSPS (Mega Samples Per Second), enabling it to handle high-speed signal processing tasks efficiently.
  • Input Voltage Range: The ADC supports a ±10 V input range, allowing it to accommodate a wide variety of industrial-level signals.
  • Interface: Features a serial interface for straightforward connectivity with microprocessors and DSPs.
  • Power Supply: Operates on a single 5 V power supply, minimizing power consumption and simplifying power supply design.
  • Package: Comes in a compact surface-mount package (SOIC), making it ideal for space-constrained applications.
  • Reel Packaging: Supplied in a tape and reel format (REEL), facilitating efficient handling and placement during the manufacturing process.

Applications

The AD7895ARZ-2REEL is versatile and can be used in a broad range of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Instrumentation
  • Battery-powered systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7895ARZ-2REEL is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability even in the most demanding conditions.

Conclusion

Overall, the AD7895ARZ-2REEL from Analog Devices Inc. is a powerful ADC solution that combines speed, precision, and versatility. Whether for industrial, medical, or communication applications, this ADC is designed to deliver reliable and accurate analog-to-digital conversion, making it an essential component for any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess