EN
  • EN
  • DE

AD7895ARZ-3REEL

Part No AD7895ARZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 192k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 122708-AD7895ARZ-3REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7895ARZ-3REEL CAD Model

Description

Product Overview: AD7895ARZ-3REEL

The AD7895ARZ-3REEL is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is designed for applications that require fast, accurate digital representations of analog signals.

Key Features

  • Resolution: 12-bit accuracy ensures fine detail in analog signal conversion, providing high fidelity in the digital domain.
  • Sampling Rate: With a maximum sampling rate of 5 MSPS (Mega Samples Per Second), the AD7895ARZ-3REEL is capable of converting analog inputs to digital outputs quickly, making it suitable for high-speed applications.
  • Input Voltage Range: The device operates with a ±10 V input range, accommodating a wide variety of signal amplitudes.
  • Data Interface: It features a high-speed, serial data interface that simplifies the design of the digital interface and reduces the number of I/O lines required.
  • Power Supply: The ADC can be powered by a single +5 V power supply, minimizing power consumption and simplifying power supply design.

Package and Quality

The AD7895ARZ-3REEL comes in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The product is provided in tape and reel form, facilitating efficient handling and manufacturing processes, especially for high-volume production.

Applications

Due to its high-speed and precision characteristics, the AD7895ARZ-3REEL is well-suited for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-powered Instruments
  • Communications Systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7895ARZ-3REEL ADC is no exception and is backed by the company's rigorous testing and quality assurance processes. Customers can also access extensive technical support and documentation to aid in the integration of the product into their designs.

With its combination of speed, precision, and ease of use, the AD7895ARZ-3REEL from Analog Devices Inc. is an excellent choice for designers looking to bridge the gap between the analog and digital worlds in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0572 $60.1716
7+ $16.4572 $115.2004
10+ $15.9429 $159.4290
13+ $15.4286 $200.5718
17+ $14.9143 $253.5431
23+ $13.3714 $307.5422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess